TAPE, 38.1MM DIA, PET, BLACK; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Circle; Tape Colour:Black; Total Tape Thickness:25 mil (0.635 mm); Tape Backing Material:PET (Polyester) Film RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 99Y4198 |
| Product Name | Tape, 38.1Mm Dia, Pet, Black; Adhesive Type 3M |
| Type | Adhesive Tape; Industrial Tape |