TAPE, 50.8MM X 50.8MM, PET, BLACK; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Square; Tape Colour:Black; Total Tape Thickness:25 mil (0.635 mm); Tape Backing Material:PET (Polyester) Film RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 99Y4212 |
| Product Name | Tape, 50.8Mm X 50.8Mm, Pet, Black; Adhesive Type 3M |
| Type | Adhesive Tape; Industrial Tape |