3M Tape, 25.4Mm Dia, Paper, Grey; Adhesive Type 3M 3M 4926 CIRCLE-1"-250

Description
TAPE, 25.4MM DIA, PAPER, GREY; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Circle; Tape Colour:Grey; Total Tape Thickness:15 mil (0.4 mm); Tape Backing Material:Paper; Tape Width - Imperial:- RoHS Compliant: Yes
Description
TAPE, 25.4MM DIA, PAPER, GREY; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Circle; Tape Colour:Grey; Total Tape Thickness:15 mil (0.4 mm); Tape Backing Material:Paper; Tape Width - Imperial:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tape, 25.4Mm Dia, Paper, Grey; Adhesive Type 3M - 99Y4180 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 25.4Mm Dia, Paper, Grey; Adhesive Type 3M
99Y4180
Tape, 25.4Mm Dia, Paper, Grey; Adhesive Type 3M 99Y4180
TAPE, 25.4MM DIA, PAPER, GREY; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Circle; Tape Colour:Grey; Total Tape Thickness:15 mil (0.4 mm); Tape Backing Material:Paper; Tape Width - Imperial:- RoHS Compliant: Yes

TAPE, 25.4MM DIA, PAPER, GREY; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Circle; Tape Colour:Grey; Total Tape Thickness:15 mil (0.4 mm); Tape Backing Material:Paper; Tape Width - Imperial:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4180
Product Name Tape, 25.4Mm Dia, Paper, Grey; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data