3M Tape, 12.7Mm X 12.7Mm, Paper, Grey; Adhesive Type 3M 3M 4926 0.5"SQ-250

Description
TAPE, 12.7MM X 12.7MM, PAPER, GREY; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Square; Tape Colour:Grey; Total Tape Thickness:15 mil (0.4 mm); Tape Backing Material:Paper; Tape Width - Imperial:0.5" RoHS Compliant: Yes
Description
TAPE, 12.7MM X 12.7MM, PAPER, GREY; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Square; Tape Colour:Grey; Total Tape Thickness:15 mil (0.4 mm); Tape Backing Material:Paper; Tape Width - Imperial:0.5" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tape, 12.7Mm X 12.7Mm, Paper, Grey; Adhesive Type 3M - 99Y4182 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 12.7Mm X 12.7Mm, Paper, Grey; Adhesive Type 3M
99Y4182
Tape, 12.7Mm X 12.7Mm, Paper, Grey; Adhesive Type 3M 99Y4182
TAPE, 12.7MM X 12.7MM, PAPER, GREY; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Square; Tape Colour:Grey; Total Tape Thickness:15 mil (0.4 mm); Tape Backing Material:Paper; Tape Width - Imperial:0.5" RoHS Compliant: Yes

TAPE, 12.7MM X 12.7MM, PAPER, GREY; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Square; Tape Colour:Grey; Total Tape Thickness:15 mil (0.4 mm); Tape Backing Material:Paper; Tape Width - Imperial:0.5" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4182
Product Name Tape, 12.7Mm X 12.7Mm, Paper, Grey; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data