3M Tape, 50.8Mm X 19.05Mm,transparent; Adhesive Type 3M 3M 4910 3/4" X 2"-100

Description
TAPE, 50.8MM X 19.05MM,TRANSPARENT; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided; Form Factor:Rectangle; Tape Colour:Transparent; Total Tape Thickness:40 mil (1 mm); Tape Backing Material:-; Tape Width - Imperial:0.75" RoHS Compliant: Yes
Datasheet
Description
TAPE, 50.8MM X 19.05MM,TRANSPARENT; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided; Form Factor:Rectangle; Tape Colour:Transparent; Total Tape Thickness:40 mil (1 mm); Tape Backing Material:-; Tape Width - Imperial:0.75" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 50.8Mm X 19.05Mm,transparent; Adhesive Type 3M - 99Y4174 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 50.8Mm X 19.05Mm,transparent; Adhesive Type 3M
99Y4174
Tape, 50.8Mm X 19.05Mm,transparent; Adhesive Type 3M 99Y4174
TAPE, 50.8MM X 19.05MM,TRANSPARENT; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided; Form Factor:Rectangle; Tape Colour:Transparent; Total Tape Thickness:40 mil (1 mm); Tape Backing Material:-; Tape Width - Imperial:0.75" RoHS Compliant: Yes

TAPE, 50.8MM X 19.05MM,TRANSPARENT; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided; Form Factor:Rectangle; Tape Colour:Transparent; Total Tape Thickness:40 mil (1 mm); Tape Backing Material:-; Tape Width - Imperial:0.75" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4174
Product Name Tape, 50.8Mm X 19.05Mm,transparent; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Fusion Tape - 608036-6 - TE Connectivity
Specs
Type Adhesive Tape
Width 1.25 inches (31.75 mm)
View Details
3 suppliers
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Kwiky Dot™ Discs - KD02500 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details