3M Tape, 50.8Mm X 50.8Mm,transparent; Adhesive Type 3M 3M 4910 2"SQ-100

Description
TAPE, 50.8MM X 50.8MM,TRANSPARENT; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided; Form Factor:Square; Tape Colour:Transparent; Total Tape Thickness:40 mil (1 mm); Tape Backing Material:-; Tape Width - Imperial:2" RoHS Compliant: Yes
Datasheet
Description
TAPE, 50.8MM X 50.8MM,TRANSPARENT; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided; Form Factor:Square; Tape Colour:Transparent; Total Tape Thickness:40 mil (1 mm); Tape Backing Material:-; Tape Width - Imperial:2" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 50.8Mm X 50.8Mm,transparent; Adhesive Type 3M - 99Y4173 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 50.8Mm X 50.8Mm,transparent; Adhesive Type 3M
99Y4173
Tape, 50.8Mm X 50.8Mm,transparent; Adhesive Type 3M 99Y4173
TAPE, 50.8MM X 50.8MM,TRANSPARENT; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided; Form Factor:Square; Tape Colour:Transparent; Total Tape Thickness:40 mil (1 mm); Tape Backing Material:-; Tape Width - Imperial:2" RoHS Compliant: Yes

TAPE, 50.8MM X 50.8MM,TRANSPARENT; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided; Form Factor:Square; Tape Colour:Transparent; Total Tape Thickness:40 mil (1 mm); Tape Backing Material:-; Tape Width - Imperial:2" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4173
Product Name Tape, 50.8Mm X 50.8Mm,transparent; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
E-Z Peel™ Discs - EZ02750 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details