3M Tape, 5Yard X 0.5, Pe Film, Clear; Adhesive Type 3M 3M 4905

Description
TAPE, 5YARD X 0.5", PE FILM, CLEAR; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PE (Polyethylene) Film; Tape Colour:Transparent; Total Tape Thickness:20 mil (0.5 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57mRoHS Compliant: Yes
Datasheet
Description
TAPE, 5YARD X 0.5", PE FILM, CLEAR; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PE (Polyethylene) Film; Tape Colour:Transparent; Total Tape Thickness:20 mil (0.5 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57mRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 5Yard X 0.5, Pe Film, Clear; Adhesive Type 3M - 12AC6930 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 5Yard X 0.5, Pe Film, Clear; Adhesive Type 3M
12AC6930
Tape, 5Yard X 0.5, Pe Film, Clear; Adhesive Type 3M 12AC6930
TAPE, 5YARD X 0.5", PE FILM, CLEAR; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PE (Polyethylene) Film; Tape Colour:Transparent; Total Tape Thickness:20 mil (0.5 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57mRoHS Compliant: Yes

TAPE, 5YARD X 0.5", PE FILM, CLEAR; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PE (Polyethylene) Film; Tape Colour:Transparent; Total Tape Thickness:20 mil (0.5 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57mRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 12AC6930
Product Name Tape, 5Yard X 0.5, Pe Film, Clear; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Ground Bar tape Series - Grand bar 35/50 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Tin Plating Copper,PSA
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details
Polyethylene Coated Cloth Printed Duct Tape - 236 - Budnick Converting, Inc.
Specs
Type Duct; Cloth Tape; Adhesive Tape; Industrial Tape
Backing Cloth / Fabric; Plastic / Polymer
Adhesive Polyethylene Coated Cloth
View Details
Glass Cloth Discs - GC01750 - Caplugs
Specs
Type Adhesive Tape
Backing Cloth / Fabric
View Details