3M Tape, 101.6Mm X 25.4Mm, Pe Film, Clear; Adhesive Type 3M 3M 4905 1" X 4"-100

Description
TAPE, 101.6MM X 25.4MM, PE FILM, CLEAR; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:Transparent; Total Tape Thickness:20 mil (0.5 mm); Tape Backing Material:PE (Polyethylene) Film RoHS Compliant: Yes
Datasheet
Description
TAPE, 101.6MM X 25.4MM, PE FILM, CLEAR; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:Transparent; Total Tape Thickness:20 mil (0.5 mm); Tape Backing Material:PE (Polyethylene) Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 101.6Mm X 25.4Mm, Pe Film, Clear; Adhesive Type 3M - 99Y4152 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 101.6Mm X 25.4Mm, Pe Film, Clear; Adhesive Type 3M
99Y4152
Tape, 101.6Mm X 25.4Mm, Pe Film, Clear; Adhesive Type 3M 99Y4152
TAPE, 101.6MM X 25.4MM, PE FILM, CLEAR; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:Transparent; Total Tape Thickness:20 mil (0.5 mm); Tape Backing Material:PE (Polyethylene) Film RoHS Compliant: Yes

TAPE, 101.6MM X 25.4MM, PE FILM, CLEAR; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:Transparent; Total Tape Thickness:20 mil (0.5 mm); Tape Backing Material:PE (Polyethylene) Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4152
Product Name Tape, 101.6Mm X 25.4Mm, Pe Film, Clear; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Double Coated Flame Retardent Carpet Tape - 108FR - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape
Backing Cloth / Fabric
Adhesive Uncoated Cloth
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Glass Cloth Discs - GC01625 - Caplugs
Specs
Type Adhesive Tape
Backing Cloth / Fabric
View Details