Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL TAPES
3M
3M 468MPF 0.5" X 60YD -- 3M 468MPF 0.5 X 60YD, ADHESIVE TRANSFER TAPE 3M
3M
3M 468Mpf 0.5 X 60Yd, Adhesive Transfer Tape 3M
3M 468MPF 0.5" X 60YD
Description
3M 468MPF 0.5" X 60YD, ADHESIVE TRANSFER TAPE
Newark, An Avnet Company
Done
Description
3M 468MPF 0.5" X 60YD, ADHESIVE TRANSFER TAPE
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
3M 468Mpf 0.5 X 60Yd, Adhesive Transfer Tape 3M
55AJ2253
3M 468Mpf 0.5 X 60Yd, Adhesive Transfer Tape 3M
55AJ2253
3M 468MPF 0.5" X 60YD, ADHESIVE TRANSFER TAPE
3M 468MPF 0.5" X 60YD, ADHESIVE TRANSFER TAPE
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Industrial Tapes
Product Number
55AJ2253
Product Name
3M 468Mpf 0.5 X 60Yd, Adhesive Transfer Tape 3M
Type
Transfer
Unlock Full Specs
to access all available technical data
Similar Products
Golden Collar Technology Co., Ltd .
yellow ptfe tape
Specs
Color
yellow
Carrier / Backing
Fluoropolymer (Teflon); Plastic / Polymer
View Details
Dongguan Sheen Electronic Technology Co., Ltd.
Thermal Tape Series
SA408FG
Specs
Type
Adhesive; Double- Sided
Features
Thermally conductive
Color
White
View Details
Budnick Converting, Inc.
Ultra High Temperature Adhesive Transfer Tape
9085
Specs
Type
Adhesive; Transfer
Thickness
0.0050 inches (0.1270 mm)
Peel
6 lbs/in (10.51 N/cm)
View Details
MOCAP LLC
Polyimide High Temperature Masking Tape
MCT-800-2
Specs
Features
Removable / Reusable
Width
2 inches (50.8 mm)
Carrier / Backing
Polyimide
View Details