3M Tape, 3.66M X 12.7Mm, Pe Foam, Clear; Adhesive Type 3M 3M 4658F

Description
TAPE, 3.66M X 12.7MM, PE FOAM, CLEAR; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PE (Polyethylene) Foam; Tape Colour:Transparent; Total Tape Thickness:31.5 mil (0.8 mm); Roll Length - Imperial:12ft; Tape Type:Double CoatedRoHS Compliant: Yes
Datasheet
Description
TAPE, 3.66M X 12.7MM, PE FOAM, CLEAR; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PE (Polyethylene) Foam; Tape Colour:Transparent; Total Tape Thickness:31.5 mil (0.8 mm); Roll Length - Imperial:12ft; Tape Type:Double CoatedRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 3.66M X 12.7Mm, Pe Foam, Clear; Adhesive Type 3M - 12AC6929 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 3.66M X 12.7Mm, Pe Foam, Clear; Adhesive Type 3M
12AC6929
Tape, 3.66M X 12.7Mm, Pe Foam, Clear; Adhesive Type 3M 12AC6929
TAPE, 3.66M X 12.7MM, PE FOAM, CLEAR; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PE (Polyethylene) Foam; Tape Colour:Transparent; Total Tape Thickness:31.5 mil (0.8 mm); Roll Length - Imperial:12ft; Tape Type:Double CoatedRoHS Compliant: Yes

TAPE, 3.66M X 12.7MM, PE FOAM, CLEAR; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PE (Polyethylene) Foam; Tape Colour:Transparent; Total Tape Thickness:31.5 mil (0.8 mm); Roll Length - Imperial:12ft; Tape Type:Double CoatedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 12AC6929
Product Name Tape, 3.66M X 12.7Mm, Pe Foam, Clear; Adhesive Type 3M
Type Foam Bonding Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET16 Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Clear Polyethylene Surface Protectione - 03M00-068C - Budnick Converting, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details
Anodizing Discs - AD01000 - Caplugs
Specs
Type Adhesive Tape
Backing Vinyl Tape
View Details