3M Tape, 12.7Mm X 4.6M, Pe Film, Grey; Adhesive Type 3M 3M 4646

Description
TAPE, 12.7MM X 4.6M, PE FILM, GREY; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Backing Material:PE (Polyethylene) Film; Tape Colour:Grey; Total Tape Thickness:25 mil (0.635 mm); Roll Length - Imperial:5yard RoHS Compliant: Yes
Datasheet
Description
TAPE, 12.7MM X 4.6M, PE FILM, GREY; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Backing Material:PE (Polyethylene) Film; Tape Colour:Grey; Total Tape Thickness:25 mil (0.635 mm); Roll Length - Imperial:5yard RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 12.7Mm X 4.6M, Pe Film, Grey; Adhesive Type 3M - 12AC6928 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 12.7Mm X 4.6M, Pe Film, Grey; Adhesive Type 3M
12AC6928
Tape, 12.7Mm X 4.6M, Pe Film, Grey; Adhesive Type 3M 12AC6928
TAPE, 12.7MM X 4.6M, PE FILM, GREY; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Backing Material:PE (Polyethylene) Film; Tape Colour:Grey; Total Tape Thickness:25 mil (0.635 mm); Roll Length - Imperial:5yard RoHS Compliant: Yes

TAPE, 12.7MM X 4.6M, PE FILM, GREY; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Backing Material:PE (Polyethylene) Film; Tape Colour:Grey; Total Tape Thickness:25 mil (0.635 mm); Roll Length - Imperial:5yard RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 12AC6928
Product Name Tape, 12.7Mm X 4.6M, Pe Film, Grey; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Resistant Masking Tape - 4330 - Budnick Converting, Inc.
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Backing Paper
Adhesive Crepe Paper
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
3M DT11 Heavy Duty Duct Tape - DT11 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Duct; Adhesive Tape; Industrial Tape
Adhesive Rubber
Width 1.89 inches (48 mm)
View Details