3M Tape, 50.8Mm X 25.4Mm, Pe Film, Grey; Adhesive Type 3M 3M 4646 1" X 2"-100

Description
TAPE, 50.8MM X 25.4MM, PE FILM, GREY; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:Grey; Total Tape Thickness:25 mil (0.635 mm); Tape Width - Imperial:1" RoHS Compliant: Yes
Description
TAPE, 50.8MM X 25.4MM, PE FILM, GREY; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:Grey; Total Tape Thickness:25 mil (0.635 mm); Tape Width - Imperial:1" RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

3M,Ñ¢ VHB,Ñ¢ Tape, part number 99Y4132, is a double-sided foam tape featuring a pressure-sensitive acrylic adhesive. It is designed for bonding applications that require high strength and durability. The tape measures 50.8 mm x 25.4 mm and has a total thickness of 25 mil (0.635 mm). It is constructed from a viscoelastic acrylic foam that provides energy absorption and stress relaxation, making it suitable for both interior and exterior applications. The tape exhibits excellent adhesion to a variety of substrates, including metals, glass, and high surface energy plastics. Additionally, it offers resistance to moisture and solvents, enhancing its performance in demanding environments. The product is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

3M,Ñ¢ VHB,Ñ¢ Tape, part number 99Y4132, is a double-sided foam tape featuring a pressure-sensitive acrylic adhesive. It is designed for bonding applications that require high strength and durability. The tape measures 50.8 mm x 25.4 mm and has a total thickness of 25 mil (0.635 mm). It is constructed from a viscoelastic acrylic foam that provides energy absorption and stress relaxation, making it suitable for both interior and exterior applications. The tape exhibits excellent adhesion to a variety of substrates, including metals, glass, and high surface energy plastics. Additionally, it offers resistance to moisture and solvents, enhancing its performance in demanding environments. The product is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Tape, 50.8Mm X 25.4Mm, Pe Film, Grey; Adhesive Type 3M - 99Y4132 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 50.8Mm X 25.4Mm, Pe Film, Grey; Adhesive Type 3M
99Y4132
Tape, 50.8Mm X 25.4Mm, Pe Film, Grey; Adhesive Type 3M 99Y4132
TAPE, 50.8MM X 25.4MM, PE FILM, GREY; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:Grey; Total Tape Thickness:25 mil (0.635 mm); Tape Width - Imperial:1" RoHS Compliant: Yes

TAPE, 50.8MM X 25.4MM, PE FILM, GREY; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:Grey; Total Tape Thickness:25 mil (0.635 mm); Tape Width - Imperial:1" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4132
Product Name Tape, 50.8Mm X 25.4Mm, Pe Film, Grey; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Powder Peel Blue Discs - PB01500 - Caplugs
Specs
Type Adhesive Tape
Backing Polyester
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Polyimide Silicone Adhesive Tape - 1801 - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive Polyimide
View Details