3M Tape, 50.8Mm X 12.7Mm, Pe Film, Grey; Adhesive Type 3M 3M 4646 1/2" X 2"-100

Description
TAPE, 50.8MM X 12.7MM, PE FILM, GREY; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:Grey; Total Tape Thickness:25 mil (0.635 mm); Tape Width - Imperial:0.5" RoHS Compliant: Yes
Datasheet
Description
TAPE, 50.8MM X 12.7MM, PE FILM, GREY; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:Grey; Total Tape Thickness:25 mil (0.635 mm); Tape Width - Imperial:0.5" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 50.8Mm X 12.7Mm, Pe Film, Grey; Adhesive Type 3M - 99Y4129 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 50.8Mm X 12.7Mm, Pe Film, Grey; Adhesive Type 3M
99Y4129
Tape, 50.8Mm X 12.7Mm, Pe Film, Grey; Adhesive Type 3M 99Y4129
TAPE, 50.8MM X 12.7MM, PE FILM, GREY; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:Grey; Total Tape Thickness:25 mil (0.635 mm); Tape Width - Imperial:0.5" RoHS Compliant: Yes

TAPE, 50.8MM X 12.7MM, PE FILM, GREY; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:Grey; Total Tape Thickness:25 mil (0.635 mm); Tape Width - Imperial:0.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4129
Product Name Tape, 50.8Mm X 12.7Mm, Pe Film, Grey; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data