3M Tape, 19.05Mm X 19.05Mm, Pe Film, Grey; Adhesive Type 3M 3M 4646 0.75"SQ-250

Description
TAPE, 19.05MM X 19.05MM, PE FILM, GREY; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Square; Tape Colour:Grey; Total Tape Thickness:25 mil (0.635 mm); Tape Width - Imperial:0.75" RoHS Compliant: Yes
Datasheet
Description
TAPE, 19.05MM X 19.05MM, PE FILM, GREY; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Square; Tape Colour:Grey; Total Tape Thickness:25 mil (0.635 mm); Tape Width - Imperial:0.75" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 19.05Mm X 19.05Mm, Pe Film, Grey; Adhesive Type 3M - 99Y4127 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 19.05Mm X 19.05Mm, Pe Film, Grey; Adhesive Type 3M
99Y4127
Tape, 19.05Mm X 19.05Mm, Pe Film, Grey; Adhesive Type 3M 99Y4127
TAPE, 19.05MM X 19.05MM, PE FILM, GREY; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Square; Tape Colour:Grey; Total Tape Thickness:25 mil (0.635 mm); Tape Width - Imperial:0.75" RoHS Compliant: Yes

TAPE, 19.05MM X 19.05MM, PE FILM, GREY; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Square; Tape Colour:Grey; Total Tape Thickness:25 mil (0.635 mm); Tape Width - Imperial:0.75" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4127
Product Name Tape, 19.05Mm X 19.05Mm, Pe Film, Grey; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data