3M Tape, 54.86M X 304.8Mm, Tan, Pet Film; Adhesive Type 3M 3M 46 12" X 60YD

Description
TAPE, 54.86M X 304.8MM, TAN, PET FILM; Adhesive Type:Thermosetting Rubber Pressure Sensitive Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Tan; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:60yard RoHS Compliant: Yes
Datasheet
Description
TAPE, 54.86M X 304.8MM, TAN, PET FILM; Adhesive Type:Thermosetting Rubber Pressure Sensitive Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Tan; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:60yard RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 54.86M X 304.8Mm, Tan, Pet Film; Adhesive Type 3M - 99Y4116 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 54.86M X 304.8Mm, Tan, Pet Film; Adhesive Type 3M
99Y4116
Tape, 54.86M X 304.8Mm, Tan, Pet Film; Adhesive Type 3M 99Y4116
TAPE, 54.86M X 304.8MM, TAN, PET FILM; Adhesive Type:Thermosetting Rubber Pressure Sensitive Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Tan; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:60yard RoHS Compliant: Yes

TAPE, 54.86M X 304.8MM, TAN, PET FILM; Adhesive Type:Thermosetting Rubber Pressure Sensitive Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Tan; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:60yard RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4116
Product Name Tape, 54.86M X 304.8Mm, Tan, Pet Film; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data