3M Tape, 82.3M X 76.2Mm, Clear, Polyester; Adhesive Type 3M 3M 44HT 3" X 90YD

Description
TAPE, 82.3M X 76.2MM, CLEAR, POLYESTER; Adhesive Type:Thermosetting Rubber Pressure Sensitive Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Transparent; Total Tape Thickness:5.5 mil (0.14 mm) RoHS Compliant: Yes
Description
TAPE, 82.3M X 76.2MM, CLEAR, POLYESTER; Adhesive Type:Thermosetting Rubber Pressure Sensitive Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Transparent; Total Tape Thickness:5.5 mil (0.14 mm) RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

3M,Ñ¢ Electrical Tape 44HT is a clear polyester tape measuring 82.3 meters in length and 76.2 mm in width. It features a thermosetting rubber pressure-sensitive adhesive that provides high tack and quick hold properties, making it suitable for applications requiring strong adhesion. The tape is designed for use in electrical assemblies, including motor lead assemblies and transformers, where it can anchor and insulate wires and components. The tape has a thickness of 5.5 mils (0.14 mm) and offers excellent puncture resistance with a breaking strength of 40 lbs/in (70 N/10mm). It exhibits high electrical resistance with a dielectric strength of 5500 V and an insulation resistance greater than 1 X 10^6 MOhms. The product is RoHS compliant and meets flame retardant requirements of UL 510, making it suitable for various electrical applications. The shelf life is five years when stored under recommended conditions.

Datasheet Summary
Powered by GS/AI

3M,Ñ¢ Electrical Tape 44HT is a clear polyester tape measuring 82.3 meters in length and 76.2 mm in width. It features a thermosetting rubber pressure-sensitive adhesive that provides high tack and quick hold properties, making it suitable for applications requiring strong adhesion. The tape is designed for use in electrical assemblies, including motor lead assemblies and transformers, where it can anchor and insulate wires and components. The tape has a thickness of 5.5 mils (0.14 mm) and offers excellent puncture resistance with a breaking strength of 40 lbs/in (70 N/10mm). It exhibits high electrical resistance with a dielectric strength of 5500 V and an insulation resistance greater than 1 X 10^6 MOhms. The product is RoHS compliant and meets flame retardant requirements of UL 510, making it suitable for various electrical applications. The shelf life is five years when stored under recommended conditions.

Suppliers

Company
Product
Description
Supplier Links
Tape, 82.3M X 76.2Mm, Clear, Polyester; Adhesive Type 3M - 99Y4110 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 82.3M X 76.2Mm, Clear, Polyester; Adhesive Type 3M
99Y4110
Tape, 82.3M X 76.2Mm, Clear, Polyester; Adhesive Type 3M 99Y4110
TAPE, 82.3M X 76.2MM, CLEAR, POLYESTER; Adhesive Type:Thermosetting Rubber Pressure Sensitive Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Transparent; Total Tape Thickness:5.5 mil (0.14 mm) RoHS Compliant: Yes

TAPE, 82.3M X 76.2MM, CLEAR, POLYESTER; Adhesive Type:Thermosetting Rubber Pressure Sensitive Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Transparent; Total Tape Thickness:5.5 mil (0.14 mm) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4110
Product Name Tape, 82.3M X 76.2Mm, Clear, Polyester; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data