3M Tape, 82.3M X 25.4Mm, Clear, Pet Film; Adhesive Type 3M 3M 44HT 1" X 90YD

Description
TAPE, 82.3M X 25.4MM, CLEAR, PET FILM; Adhesive Type:Thermosetting Rubber Pressure Sensitive Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Transparent; Total Tape Thickness:5.5 mil (0.14 mm) RoHS Compliant: Yes
Datasheet
Description
TAPE, 82.3M X 25.4MM, CLEAR, PET FILM; Adhesive Type:Thermosetting Rubber Pressure Sensitive Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Transparent; Total Tape Thickness:5.5 mil (0.14 mm) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 82.3M X 25.4Mm, Clear, Pet Film; Adhesive Type 3M - 99Y4107 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 82.3M X 25.4Mm, Clear, Pet Film; Adhesive Type 3M
99Y4107
Tape, 82.3M X 25.4Mm, Clear, Pet Film; Adhesive Type 3M 99Y4107
TAPE, 82.3M X 25.4MM, CLEAR, PET FILM; Adhesive Type:Thermosetting Rubber Pressure Sensitive Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Transparent; Total Tape Thickness:5.5 mil (0.14 mm) RoHS Compliant: Yes

TAPE, 82.3M X 25.4MM, CLEAR, PET FILM; Adhesive Type:Thermosetting Rubber Pressure Sensitive Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Transparent; Total Tape Thickness:5.5 mil (0.14 mm) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4107
Product Name Tape, 82.3M X 25.4Mm, Clear, Pet Film; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Conductive Tape - 2508729-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heal seal Tape series - PI12.5/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Polyimido
Adhesive Polyester type
View Details