3M Tape, 4.6M X 12.7Mm, Pe Foam, White; Adhesive Type 3M 3M 4496W

Description
TAPE, 4.6M X 12.7MM, PE FOAM, WHITE; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Polyethylen e Foam; Tape Colour:White; Total Tape Thickness:31.5 mil (0.8 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.6M X 12.7MM, PE FOAM, WHITE; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Polyethylen e Foam; Tape Colour:White; Total Tape Thickness:31.5 mil (0.8 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.6M X 12.7Mm, Pe Foam, White; Adhesive Type 3M - 12AC6927 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.6M X 12.7Mm, Pe Foam, White; Adhesive Type 3M
12AC6927
Tape, 4.6M X 12.7Mm, Pe Foam, White; Adhesive Type 3M 12AC6927
TAPE, 4.6M X 12.7MM, PE FOAM, WHITE; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Polyethylen e Foam; Tape Colour:White; Total Tape Thickness:31.5 mil (0.8 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m RoHS Compliant: Yes

TAPE, 4.6M X 12.7MM, PE FOAM, WHITE; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Polyethylene Foam; Tape Colour:White; Total Tape Thickness:31.5 mil (0.8 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 12AC6927
Product Name Tape, 4.6M X 12.7Mm, Pe Foam, White; Adhesive Type 3M
Type Foam Bonding Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Shiled tape ALPET series - AL Shiled ACZ - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET , Aluminume
Adhesive Hot Melt, Heat Bond, or Thermally Activated; conductive hot melt
View Details
Double Coated PE Foam Tape - 4241 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Foam Bonding Tape; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details
Electroplaters Vinyl Tape - EV01937 - Caplugs
Specs
Type Adhesive Tape
Backing Polyvinyl Chloride; Vinyl Tape
View Details