3M Tape, 4.6M X 12.7Mm, Pe Foam, Black; Adhesive Type 3M 3M 4492B

Description
TAPE, 4.6M X 12.7MM, PE FOAM, BLACK; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Polyethylen e Foam; Tape Colour:Black; Total Tape Thickness:31.5 mil (0.8 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.6M X 12.7MM, PE FOAM, BLACK; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Polyethylen e Foam; Tape Colour:Black; Total Tape Thickness:31.5 mil (0.8 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.6M X 12.7Mm, Pe Foam, Black; Adhesive Type 3M - 12AC6924 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.6M X 12.7Mm, Pe Foam, Black; Adhesive Type 3M
12AC6924
Tape, 4.6M X 12.7Mm, Pe Foam, Black; Adhesive Type 3M 12AC6924
TAPE, 4.6M X 12.7MM, PE FOAM, BLACK; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Polyethylen e Foam; Tape Colour:Black; Total Tape Thickness:31.5 mil (0.8 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m RoHS Compliant: Yes

TAPE, 4.6M X 12.7MM, PE FOAM, BLACK; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Polyethylene Foam; Tape Colour:Black; Total Tape Thickness:31.5 mil (0.8 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 12AC6924
Product Name Tape, 4.6M X 12.7Mm, Pe Foam, Black; Adhesive Type 3M
Type Foam Bonding Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Premium Foil Tape - 327 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Adhesive Aluminum
Thickness 0.0170 inches (0.4318 mm)
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details