3M Tape, 82.3M X 50.8Mm, Clear, Pet Film; Adhesive Type 3M 3M 44 2" X 90YD

Description
TAPE, 82.3M X 50.8MM, CLEAR, PET FILM; Adhesive Type:Rubber Thermosetting Pressure Sensitive Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Transparent; Total Tape Thickness:5.5 mil (0.14 mm) RoHS Compliant: Yes
Datasheet
Description
TAPE, 82.3M X 50.8MM, CLEAR, PET FILM; Adhesive Type:Rubber Thermosetting Pressure Sensitive Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Transparent; Total Tape Thickness:5.5 mil (0.14 mm) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 82.3M X 50.8Mm, Clear, Pet Film; Adhesive Type 3M - 99Y4101 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 82.3M X 50.8Mm, Clear, Pet Film; Adhesive Type 3M
99Y4101
Tape, 82.3M X 50.8Mm, Clear, Pet Film; Adhesive Type 3M 99Y4101
TAPE, 82.3M X 50.8MM, CLEAR, PET FILM; Adhesive Type:Rubber Thermosetting Pressure Sensitive Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Transparent; Total Tape Thickness:5.5 mil (0.14 mm) RoHS Compliant: Yes

TAPE, 82.3M X 50.8MM, CLEAR, PET FILM; Adhesive Type:Rubber Thermosetting Pressure Sensitive Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Transparent; Total Tape Thickness:5.5 mil (0.14 mm) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4101
Product Name Tape, 82.3M X 50.8Mm, Clear, Pet Film; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data