3M Tape, 65.84M X 152.4Mm, Clear, Pet Film; Tape Backing Material 3M 3M 40PR 6" X 72YD

Description
TAPE, 65.84M X 152.4MM, CLEAR, PET FILM; Tape Backing Material:Polyester Film; Tape Width - Metric:152.4mm; Tape Width - Imperial:6"; Tape Length - Metric:65.84m; Tape Length - Imperial:72yard; Tape Colour:Transparent RoHS Compliant: Yes
Datasheet
Description
TAPE, 65.84M X 152.4MM, CLEAR, PET FILM; Tape Backing Material:Polyester Film; Tape Width - Metric:152.4mm; Tape Width - Imperial:6"; Tape Length - Metric:65.84m; Tape Length - Imperial:72yard; Tape Colour:Transparent RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 65.84M X 152.4Mm, Clear, Pet Film; Tape Backing Material 3M - 99Y4092 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 65.84M X 152.4Mm, Clear, Pet Film; Tape Backing Material 3M
99Y4092
Tape, 65.84M X 152.4Mm, Clear, Pet Film; Tape Backing Material 3M 99Y4092
TAPE, 65.84M X 152.4MM, CLEAR, PET FILM; Tape Backing Material:Polyester Film; Tape Width - Metric:152.4mm; Tape Width - Imperial:6"; Tape Length - Metric:65.84m; Tape Length - Imperial:72yard; Tape Colour:Transparent RoHS Compliant: Yes

TAPE, 65.84M X 152.4MM, CLEAR, PET FILM; Tape Backing Material:Polyester Film; Tape Width - Metric:152.4mm; Tape Width - Imperial:6"; Tape Length - Metric:65.84m; Tape Length - Imperial:72yard; Tape Colour:Transparent RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 99Y4092
Product Name Tape, 65.84M X 152.4Mm, Clear, Pet Film; Tape Backing Material 3M
Width 6 inches (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details