3M Tape, 65.84M X 76.2Mm, Clear, Pet Film; Tape Backing Material 3M 3M 40PR 3" X 72YD

Description
TAPE, 65.84M X 76.2MM, CLEAR, PET FILM; Tape Backing Material:Polyester Film; Tape Width - Metric:76.2mm; Tape Width - Imperial:3"; Tape Length - Metric:65.84m; Tape Length - Imperial:72yard; Tape Colour:Transparent RoHS Compliant: Yes
Datasheet
Description
TAPE, 65.84M X 76.2MM, CLEAR, PET FILM; Tape Backing Material:Polyester Film; Tape Width - Metric:76.2mm; Tape Width - Imperial:3"; Tape Length - Metric:65.84m; Tape Length - Imperial:72yard; Tape Colour:Transparent RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 65.84M X 76.2Mm, Clear, Pet Film; Tape Backing Material 3M - 99Y4090 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 65.84M X 76.2Mm, Clear, Pet Film; Tape Backing Material 3M
99Y4090
Tape, 65.84M X 76.2Mm, Clear, Pet Film; Tape Backing Material 3M 99Y4090
TAPE, 65.84M X 76.2MM, CLEAR, PET FILM; Tape Backing Material:Polyester Film; Tape Width - Metric:76.2mm; Tape Width - Imperial:3"; Tape Length - Metric:65.84m; Tape Length - Imperial:72yard; Tape Colour:Transparent RoHS Compliant: Yes

TAPE, 65.84M X 76.2MM, CLEAR, PET FILM; Tape Backing Material:Polyester Film; Tape Width - Metric:76.2mm; Tape Width - Imperial:3"; Tape Length - Metric:65.84m; Tape Length - Imperial:72yard; Tape Colour:Transparent RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 99Y4090
Product Name Tape, 65.84M X 76.2Mm, Clear, Pet Film; Tape Backing Material 3M
Width 3 inches (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Double Coated Paper Tape - 401M - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Double Coated Paper Tape
Thickness 0.0090 inches (0.2286 mm)
Adhesive Crepe Paper
View Details