3M Tape, 65.84M X 304.8Mm, Clear, Pet Film; Tape Backing Material 3M 3M 40PR 12" X 72YD

Description
TAPE, 65.84M X 304.8MM, CLEAR, PET FILM; Tape Backing Material:Polyester Film; Tape Width - Metric:304.8mm; Tape Width - Imperial:12"; Tape Length - Metric:65.84m; Tape Length - Imperial:72yard; Tape Colour:Transparent RoHS Compliant: Yes
Datasheet
Description
TAPE, 65.84M X 304.8MM, CLEAR, PET FILM; Tape Backing Material:Polyester Film; Tape Width - Metric:304.8mm; Tape Width - Imperial:12"; Tape Length - Metric:65.84m; Tape Length - Imperial:72yard; Tape Colour:Transparent RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 65.84M X 304.8Mm, Clear, Pet Film; Tape Backing Material 3M - 99Y4088 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 65.84M X 304.8Mm, Clear, Pet Film; Tape Backing Material 3M
99Y4088
Tape, 65.84M X 304.8Mm, Clear, Pet Film; Tape Backing Material 3M 99Y4088
TAPE, 65.84M X 304.8MM, CLEAR, PET FILM; Tape Backing Material:Polyester Film; Tape Width - Metric:304.8mm; Tape Width - Imperial:12"; Tape Length - Metric:65.84m; Tape Length - Imperial:72yard; Tape Colour:Transparent RoHS Compliant: Yes

TAPE, 65.84M X 304.8MM, CLEAR, PET FILM; Tape Backing Material:Polyester Film; Tape Width - Metric:304.8mm; Tape Width - Imperial:12"; Tape Length - Metric:65.84m; Tape Length - Imperial:72yard; Tape Colour:Transparent RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 99Y4088
Product Name Tape, 65.84M X 304.8Mm, Clear, Pet Film; Tape Backing Material 3M
Width 12 inches (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Heal seal Tape series - PI5/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 2.76E-4 inches (0.0070 mm)
View Details
Cohesive Friction Tape - 167 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Cohesive Friction Tape
Thickness 0.0140 inches (0.3556 mm)
Adhesive Uncoated Cloth
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details