3M Tape, 65.84M X 25.4Mm, Clear, Pet Film; Tape Backing Material 3M 3M 40PR 1" X 72YD

Description
TAPE, 65.84M X 25.4MM, CLEAR, PET FILM; Tape Backing Material:Polyester Film; Tape Width - Metric:25.4mm; Tape Width - Imperial:1"; Tape Length - Metric:65.84m; Tape Length - Imperial:72yard; Tape Colour:Transparent RoHS Compliant: Yes
Datasheet
Description
TAPE, 65.84M X 25.4MM, CLEAR, PET FILM; Tape Backing Material:Polyester Film; Tape Width - Metric:25.4mm; Tape Width - Imperial:1"; Tape Length - Metric:65.84m; Tape Length - Imperial:72yard; Tape Colour:Transparent RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 65.84M X 25.4Mm, Clear, Pet Film; Tape Backing Material 3M - 99Y4087 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 65.84M X 25.4Mm, Clear, Pet Film; Tape Backing Material 3M
99Y4087
Tape, 65.84M X 25.4Mm, Clear, Pet Film; Tape Backing Material 3M 99Y4087
TAPE, 65.84M X 25.4MM, CLEAR, PET FILM; Tape Backing Material:Polyester Film; Tape Width - Metric:25.4mm; Tape Width - Imperial:1"; Tape Length - Metric:65.84m; Tape Length - Imperial:72yard; Tape Colour:Transparent RoHS Compliant: Yes

TAPE, 65.84M X 25.4MM, CLEAR, PET FILM; Tape Backing Material:Polyester Film; Tape Width - Metric:25.4mm; Tape Width - Imperial:1"; Tape Length - Metric:65.84m; Tape Length - Imperial:72yard; Tape Colour:Transparent RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 99Y4087
Product Name Tape, 65.84M X 25.4Mm, Clear, Pet Film; Tape Backing Material 3M
Width 1 inches (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Heal seal Tape series - PPS9/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 4.33E-4 inches (0.0110 mm)
View Details
CushionmountT Process Printing Tape - 1120 - Budnick Converting, Inc.
Specs
Type CushionmountT Process Printing Tape
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details