3M Tape, 65.84M X 19.05Mm, Clear, Pet Film; Tape Backing Material 3M 3M 40PR 0.75" X 72YD

Description
TAPE, 65.84M X 19.05MM, CLEAR, PET FILM; Tape Backing Material:Polyester Film; Tape Width - Metric:19.05mm; Tape Width - Imperial:0.75"; Tape Length - Metric:65.84m; Tape Length - Imperial:72yard; Tape Colour:Transparent RoHS Compliant: Yes
Datasheet
Description
TAPE, 65.84M X 19.05MM, CLEAR, PET FILM; Tape Backing Material:Polyester Film; Tape Width - Metric:19.05mm; Tape Width - Imperial:0.75"; Tape Length - Metric:65.84m; Tape Length - Imperial:72yard; Tape Colour:Transparent RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 65.84M X 19.05Mm, Clear, Pet Film; Tape Backing Material 3M - 99Y4086 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 65.84M X 19.05Mm, Clear, Pet Film; Tape Backing Material 3M
99Y4086
Tape, 65.84M X 19.05Mm, Clear, Pet Film; Tape Backing Material 3M 99Y4086
TAPE, 65.84M X 19.05MM, CLEAR, PET FILM; Tape Backing Material:Polyester Film; Tape Width - Metric:19.05mm; Tape Width - Imperial:0.75"; Tape Length - Metric:65.84m; Tape Length - Imperial:72yard; Tape Colour:Transparent RoHS Compliant: Yes

TAPE, 65.84M X 19.05MM, CLEAR, PET FILM; Tape Backing Material:Polyester Film; Tape Width - Metric:19.05mm; Tape Width - Imperial:0.75"; Tape Length - Metric:65.84m; Tape Length - Imperial:72yard; Tape Colour:Transparent RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 99Y4086
Product Name Tape, 65.84M X 19.05Mm, Clear, Pet Film; Tape Backing Material 3M
Width 0.7500 inches (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details