3M Tape, 54.86M X 101.6Mm, Green, Paper; Adhesive Type 3M 3M 401+ 4" X 60YD

Description
TAPE, 54.86M X 101.6MM, GREEN, PAPER; Adhesive Type:Natural / Synthetic Rubber; Tape Application:Paint Masking; Tape Colour:Green; Total Tape Thickness:6.7 mil (0.17 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.86m RoHS Compliant: Yes
Datasheet
Description
TAPE, 54.86M X 101.6MM, GREEN, PAPER; Adhesive Type:Natural / Synthetic Rubber; Tape Application:Paint Masking; Tape Colour:Green; Total Tape Thickness:6.7 mil (0.17 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.86m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 54.86M X 101.6Mm, Green, Paper; Adhesive Type 3M - 99Y4095 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 54.86M X 101.6Mm, Green, Paper; Adhesive Type 3M
99Y4095
Tape, 54.86M X 101.6Mm, Green, Paper; Adhesive Type 3M 99Y4095
TAPE, 54.86M X 101.6MM, GREEN, PAPER; Adhesive Type:Natural / Synthetic Rubber; Tape Application:Paint Masking; Tape Colour:Green; Total Tape Thickness:6.7 mil (0.17 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.86m RoHS Compliant: Yes

TAPE, 54.86M X 101.6MM, GREEN, PAPER; Adhesive Type:Natural / Synthetic Rubber; Tape Application:Paint Masking; Tape Colour:Green; Total Tape Thickness:6.7 mil (0.17 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.86m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4095
Product Name Tape, 54.86M X 101.6Mm, Green, Paper; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details
Cable Repair Tape - CX4138-000 - TE Connectivity
Specs
Type Adhesive Tape
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details