3M Tape, 32.92M X 19.05Mm, Silver, Alum; Adhesive Type 3M 3M 363 0.75" X 36YD

Description
TAPE, 32.92M X 19.05MM, SILVER, ALUM; Adhesive Type:Silicone Adhesive; Tape Type:Aluminium; Conductivity:Conduct ive; Total Tape Thickness:7.3 mil (0.19 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m RoHS Compliant: Yes
Datasheet
Description
TAPE, 32.92M X 19.05MM, SILVER, ALUM; Adhesive Type:Silicone Adhesive; Tape Type:Aluminium; Conductivity:Conduct ive; Total Tape Thickness:7.3 mil (0.19 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 32.92M X 19.05Mm, Silver, Alum; Adhesive Type 3M - 99Y6446 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 32.92M X 19.05Mm, Silver, Alum; Adhesive Type 3M
99Y6446
Tape, 32.92M X 19.05Mm, Silver, Alum; Adhesive Type 3M 99Y6446
TAPE, 32.92M X 19.05MM, SILVER, ALUM; Adhesive Type:Silicone Adhesive; Tape Type:Aluminium; Conductivity:Conduct ive; Total Tape Thickness:7.3 mil (0.19 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m RoHS Compliant: Yes

TAPE, 32.92M X 19.05MM, SILVER, ALUM; Adhesive Type:Silicone Adhesive; Tape Type:Aluminium; Conductivity:Conductive; Total Tape Thickness:7.3 mil (0.19 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6446
Product Name Tape, 32.92M X 19.05Mm, Silver, Alum; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Ground Bar tape Series - Grand bar 35/50 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Tin Plating Copper,PSA
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details
3M 470 Electroplating Tape - 470 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Removable / Reusable
Width 0.2500 to 6 inches (6.35 to 152 mm)
View Details