3M Tape, 54.86M X 12.7Mm, Wht, Glass Cloth; Tape Type 3M 3M 361 0.5" X 60YD

Description
TAPE, 54.86M X 12.7MM, WHT, GLASS CLOTH; Tape Type:Glass Cloth; Adhesive Type:Silicone Adhesive; Tape Colour:White; Total Tape Thickness:6.4 mil (0.16 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.8m RoHS Compliant: Yes
Datasheet
Description
TAPE, 54.86M X 12.7MM, WHT, GLASS CLOTH; Tape Type:Glass Cloth; Adhesive Type:Silicone Adhesive; Tape Colour:White; Total Tape Thickness:6.4 mil (0.16 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.8m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 54.86M X 12.7Mm, Wht, Glass Cloth; Tape Type 3M - 99Y6443 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 54.86M X 12.7Mm, Wht, Glass Cloth; Tape Type 3M
99Y6443
Tape, 54.86M X 12.7Mm, Wht, Glass Cloth; Tape Type 3M 99Y6443
TAPE, 54.86M X 12.7MM, WHT, GLASS CLOTH; Tape Type:Glass Cloth; Adhesive Type:Silicone Adhesive; Tape Colour:White; Total Tape Thickness:6.4 mil (0.16 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.8m RoHS Compliant: Yes

TAPE, 54.86M X 12.7MM, WHT, GLASS CLOTH; Tape Type:Glass Cloth; Adhesive Type:Silicone Adhesive; Tape Colour:White; Total Tape Thickness:6.4 mil (0.16 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6443
Product Name Tape, 54.86M X 12.7Mm, Wht, Glass Cloth; Tape Type 3M
Type Cloth Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data