TAPE, 54.86M X 101.6MM, WHT, GLASS CLOTH; Adhesive Type:Pressure Sensitive Rubber Thermosetting Adhesive; Tape Backing Material:Glass Cloth; Tape Colour:White; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:60yard RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 99Y4083 |
| Product Name | Tape, 54.86M X 101.6Mm, Wht, Glass Cloth; Adhesive Type 3M |
| Type | Cloth Tape; Adhesive Tape; Industrial Tape |