3M Tape, 54.86M X 50.8Mm, Wht, Glass Cloth; Adhesive Type 3M 3M 27 2" X 60YD

Description
TAPE, 54.86M X 50.8MM, WHT, GLASS CLOTH; Adhesive Type:Pressure Sensitive Rubber Thermosetting Adhesive; Tape Backing Material:Glass Cloth; Tape Colour:White; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:60yard RoHS Compliant: Yes
Datasheet
Description
TAPE, 54.86M X 50.8MM, WHT, GLASS CLOTH; Adhesive Type:Pressure Sensitive Rubber Thermosetting Adhesive; Tape Backing Material:Glass Cloth; Tape Colour:White; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:60yard RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 54.86M X 50.8Mm, Wht, Glass Cloth; Adhesive Type 3M - 99Y4081 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 54.86M X 50.8Mm, Wht, Glass Cloth; Adhesive Type 3M
99Y4081
Tape, 54.86M X 50.8Mm, Wht, Glass Cloth; Adhesive Type 3M 99Y4081
TAPE, 54.86M X 50.8MM, WHT, GLASS CLOTH; Adhesive Type:Pressure Sensitive Rubber Thermosetting Adhesive; Tape Backing Material:Glass Cloth; Tape Colour:White; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:60yard RoHS Compliant: Yes

TAPE, 54.86M X 50.8MM, WHT, GLASS CLOTH; Adhesive Type:Pressure Sensitive Rubber Thermosetting Adhesive; Tape Backing Material:Glass Cloth; Tape Colour:White; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:60yard RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4081
Product Name Tape, 54.86M X 50.8Mm, Wht, Glass Cloth; Adhesive Type 3M
Type Cloth Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Fusion Tape - 608036-2 - TE Connectivity
Specs
Type Adhesive Tape
View Details
3 suppliers
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Polyimide Discs - KP05500 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details