3M Tape, 54.86M X 25.4Mm, Wht, Glass Cloth; Adhesive Type 3M 3M 27 1" X 60YD

Description
TAPE, 54.86M X 25.4MM, WHT, GLASS CLOTH; Adhesive Type:Pressure Sensitive Rubber Thermosetting Adhesive; Tape Backing Material:Glass Cloth; Tape Colour:White; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:60yard RoHS Compliant: Yes
Datasheet
Description
TAPE, 54.86M X 25.4MM, WHT, GLASS CLOTH; Adhesive Type:Pressure Sensitive Rubber Thermosetting Adhesive; Tape Backing Material:Glass Cloth; Tape Colour:White; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:60yard RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 54.86M X 25.4Mm, Wht, Glass Cloth; Adhesive Type 3M - 99Y4079 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 54.86M X 25.4Mm, Wht, Glass Cloth; Adhesive Type 3M
99Y4079
Tape, 54.86M X 25.4Mm, Wht, Glass Cloth; Adhesive Type 3M 99Y4079
TAPE, 54.86M X 25.4MM, WHT, GLASS CLOTH; Adhesive Type:Pressure Sensitive Rubber Thermosetting Adhesive; Tape Backing Material:Glass Cloth; Tape Colour:White; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:60yard RoHS Compliant: Yes

TAPE, 54.86M X 25.4MM, WHT, GLASS CLOTH; Adhesive Type:Pressure Sensitive Rubber Thermosetting Adhesive; Tape Backing Material:Glass Cloth; Tape Colour:White; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:60yard RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4079
Product Name Tape, 54.86M X 25.4Mm, Wht, Glass Cloth; Adhesive Type 3M
Type Cloth Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Rubber Blasting Tape - BT100-3000 - Caplugs
Specs
Type Adhesive Tape
Width 3 inches (76.2 mm)
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details