3M Tape, 9.65Mm Dia, Green, Crepe Paper; Adhesive Type 3M 3M 233+ .38"-2000 (CASE-10)

Description
TAPE, 9.65MM DIA, GREEN, CREPE PAPER; Adhesive Type:Natural / Synthetic Rubber; Patch Type:Masking; Form Factor:Circle; Tape Colour:Green; Total Tape Thickness:6.7 mil (0.17 mm); Tape Backing Material:-; Tape Width - Imperial:- RoHS Compliant: Yes
Datasheet
Description
TAPE, 9.65MM DIA, GREEN, CREPE PAPER; Adhesive Type:Natural / Synthetic Rubber; Patch Type:Masking; Form Factor:Circle; Tape Colour:Green; Total Tape Thickness:6.7 mil (0.17 mm); Tape Backing Material:-; Tape Width - Imperial:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 9.65Mm Dia, Green, Crepe Paper; Adhesive Type 3M - 99Y4062 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 9.65Mm Dia, Green, Crepe Paper; Adhesive Type 3M
99Y4062
Tape, 9.65Mm Dia, Green, Crepe Paper; Adhesive Type 3M 99Y4062
TAPE, 9.65MM DIA, GREEN, CREPE PAPER; Adhesive Type:Natural / Synthetic Rubber; Patch Type:Masking; Form Factor:Circle; Tape Colour:Green; Total Tape Thickness:6.7 mil (0.17 mm); Tape Backing Material:-; Tape Width - Imperial:- RoHS Compliant: Yes

TAPE, 9.65MM DIA, GREEN, CREPE PAPER; Adhesive Type:Natural / Synthetic Rubber; Patch Type:Masking; Form Factor:Circle; Tape Colour:Green; Total Tape Thickness:6.7 mil (0.17 mm); Tape Backing Material:-; Tape Width - Imperial:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4062
Product Name Tape, 9.65Mm Dia, Green, Crepe Paper; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Polyimide Tape - 22-1500 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Foil/Skrim/Kraft Tape - 291 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Adhesive Aluminum
Peel 4.38 lbs/in (7.66 N/cm)
View Details