3M Tape, 7.62Mm Dia, Green, Crepe Paper; Adhesive Type 3M 3M 233+ .30"-2000 (CASE-10)

Description
TAPE, 7.62MM DIA, GREEN, CREPE PAPER; Adhesive Type:Natural / Synthetic Rubber; Patch Type:Masking; Form Factor:Circle; Tape Colour:Green; Total Tape Thickness:6.7 mil (0.17 mm); Tape Backing Material:-; Tape Width - Imperial:- RoHS Compliant: Yes
Datasheet
Description
TAPE, 7.62MM DIA, GREEN, CREPE PAPER; Adhesive Type:Natural / Synthetic Rubber; Patch Type:Masking; Form Factor:Circle; Tape Colour:Green; Total Tape Thickness:6.7 mil (0.17 mm); Tape Backing Material:-; Tape Width - Imperial:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 7.62Mm Dia, Green, Crepe Paper; Adhesive Type 3M - 99Y4061 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 7.62Mm Dia, Green, Crepe Paper; Adhesive Type 3M
99Y4061
Tape, 7.62Mm Dia, Green, Crepe Paper; Adhesive Type 3M 99Y4061
TAPE, 7.62MM DIA, GREEN, CREPE PAPER; Adhesive Type:Natural / Synthetic Rubber; Patch Type:Masking; Form Factor:Circle; Tape Colour:Green; Total Tape Thickness:6.7 mil (0.17 mm); Tape Backing Material:-; Tape Width - Imperial:- RoHS Compliant: Yes

TAPE, 7.62MM DIA, GREEN, CREPE PAPER; Adhesive Type:Natural / Synthetic Rubber; Patch Type:Masking; Form Factor:Circle; Tape Colour:Green; Total Tape Thickness:6.7 mil (0.17 mm); Tape Backing Material:-; Tape Width - Imperial:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4061
Product Name Tape, 7.62Mm Dia, Green, Crepe Paper; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Polyimide Discs - KP00687 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details