3M Tape, 76.2Mm Dia, Green, Crepe Paper; Adhesive Type 3M 3M 233+ 3"-250 (CASE-10)

Description
TAPE, 76.2MM DIA, GREEN, CREPE PAPER; Adhesive Type:Natural / Synthetic Rubber; Patch Type:Masking; Form Factor:Circle; Tape Colour:Green; Total Tape Thickness:6.7 mil (0.17 mm); Tape Backing Material:-; Tape Width - Imperial:- RoHS Compliant: Yes
Description
TAPE, 76.2MM DIA, GREEN, CREPE PAPER; Adhesive Type:Natural / Synthetic Rubber; Patch Type:Masking; Form Factor:Circle; Tape Colour:Green; Total Tape Thickness:6.7 mil (0.17 mm); Tape Backing Material:-; Tape Width - Imperial:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

3M,Ñ¢ High Performance Green Masking Tape 401+/233+ is a green crepe paper masking tape designed for critical paint masking applications in automotive and industrial markets. It features a high-strength backing that conforms to irregular surfaces and resists bleed-through from most industrial paint systems, ensuring sharp paint lines. The tape can withstand temperatures up to 250°F (121°C) for 30 minutes, making it suitable for high-temperature applications. It adheres well to various surfaces, including metal, rubber, glass, and plastic, and removes cleanly in one piece. The total thickness of the tape is 6.7 mils (0.170 mm), and it comes in a standard roll length of 60 yards (55 m).

Datasheet Summary
Powered by GS/AI

3M,Ñ¢ High Performance Green Masking Tape 401+/233+ is a green crepe paper masking tape designed for critical paint masking applications in automotive and industrial markets. It features a high-strength backing that conforms to irregular surfaces and resists bleed-through from most industrial paint systems, ensuring sharp paint lines. The tape can withstand temperatures up to 250°F (121°C) for 30 minutes, making it suitable for high-temperature applications. It adheres well to various surfaces, including metal, rubber, glass, and plastic, and removes cleanly in one piece. The total thickness of the tape is 6.7 mils (0.170 mm), and it comes in a standard roll length of 60 yards (55 m).

Suppliers

Company
Product
Description
Supplier Links
Tape, 76.2Mm Dia, Green, Crepe Paper; Adhesive Type 3M - 99Y4076 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 76.2Mm Dia, Green, Crepe Paper; Adhesive Type 3M
99Y4076
Tape, 76.2Mm Dia, Green, Crepe Paper; Adhesive Type 3M 99Y4076
TAPE, 76.2MM DIA, GREEN, CREPE PAPER; Adhesive Type:Natural / Synthetic Rubber; Patch Type:Masking; Form Factor:Circle; Tape Colour:Green; Total Tape Thickness:6.7 mil (0.17 mm); Tape Backing Material:-; Tape Width - Imperial:- RoHS Compliant: Yes

TAPE, 76.2MM DIA, GREEN, CREPE PAPER; Adhesive Type:Natural / Synthetic Rubber; Patch Type:Masking; Form Factor:Circle; Tape Colour:Green; Total Tape Thickness:6.7 mil (0.17 mm); Tape Backing Material:-; Tape Width - Imperial:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4076
Product Name Tape, 76.2Mm Dia, Green, Crepe Paper; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data