TAPE, 25.4MM DIA, GREEN, CREPE PAPER; Adhesive Type:Natural / Synthetic Rubber; Patch Type:Masking; Form Factor:Circle; Tape Colour:Green; Total Tape Thickness:6.7 mil (0.17 mm); Tape Backing Material:-; Tape Width - Imperial:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 99Y4074 |
| Product Name | Tape, 25.4Mm Dia, Green, Crepe Paper; Adhesive Type 3M |
| Type | Adhesive Tape; Industrial Tape |