3M,Ñ¢ High Performance Green Masking Tape 401+/233+ is a green crepe paper tape designed for critical paint masking applications in automotive and industrial settings. It offers high-temperature performance, withstanding temperatures up to 250°F (121°C) for 30 minutes. The tape features a smooth crepe paper backing that conforms to irregular surfaces and resists bleed-through from most industrial paint systems, ensuring sharp paint lines. The tape has an adhesion strength of 36 oz/in width (39 N/100 mm) and a tensile strength of 25 lbs/in width (438 N/100 mm). It has a total thickness of 6.7 mils (0.170 mm) and an elongation at break of 10%. The product is available in a standard roll length of 60 yards (55 m) and is suitable for use on various surfaces, including metal, rubber, glass, and plastic. Proper storage conditions are recommended to maintain performance, with a shelf life of one year from the date of manufacture.
TAPE, 9.53MM DIA, GREEN, CREPE PAPER; Adhesive Type:-; Tape Application:Masking;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Tapes |
| Product Number | 99Y4066 |
| Product Name | Tape, 9.53Mm Dia, Green, Crepe Paper; Adhesive Type 3M |
| Width | 0.3750 inches (9.53 mm) |