3M Tape, 6.35Mm Dia, Green, Crepe Paper; Adhesive Type 3M 3M 233+ 0.25"-100 (CASE-10)

Description
TAPE, 6.35MM DIA, GREEN, CREPE PAPER; Adhesive Type:Natural / Synthetic Rubber; Patch Type:Masking; Form Factor:Circle; Tape Colour:Green; Total Tape Thickness:6.7 mil (0.17 mm); Tape Backing Material:-; Tape Width - Imperial:- RoHS Compliant: Yes
Datasheet
Description
TAPE, 6.35MM DIA, GREEN, CREPE PAPER; Adhesive Type:Natural / Synthetic Rubber; Patch Type:Masking; Form Factor:Circle; Tape Colour:Green; Total Tape Thickness:6.7 mil (0.17 mm); Tape Backing Material:-; Tape Width - Imperial:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 6.35Mm Dia, Green, Crepe Paper; Adhesive Type 3M - 99Y4065 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 6.35Mm Dia, Green, Crepe Paper; Adhesive Type 3M
99Y4065
Tape, 6.35Mm Dia, Green, Crepe Paper; Adhesive Type 3M 99Y4065
TAPE, 6.35MM DIA, GREEN, CREPE PAPER; Adhesive Type:Natural / Synthetic Rubber; Patch Type:Masking; Form Factor:Circle; Tape Colour:Green; Total Tape Thickness:6.7 mil (0.17 mm); Tape Backing Material:-; Tape Width - Imperial:- RoHS Compliant: Yes

TAPE, 6.35MM DIA, GREEN, CREPE PAPER; Adhesive Type:Natural / Synthetic Rubber; Patch Type:Masking; Form Factor:Circle; Tape Colour:Green; Total Tape Thickness:6.7 mil (0.17 mm); Tape Backing Material:-; Tape Width - Imperial:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4065
Product Name Tape, 6.35Mm Dia, Green, Crepe Paper; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Safety WalkT Medium Texture Anti-Slip Tape - 370 Safety - Budnick Converting, Inc.
Specs
Type Safety and Reflective Tape; Adhesive Tape; Industrial Tape
Thickness 0.0450 inches (1.14 mm)
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
E-Z Peel™ Discs - EZ00812 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details