3M Tape, 54.86M X 6.35Mm, Blue, Crepe Paper; Adhesive Type 3M 3M 2080 0.25" X 60YD

Description
TAPE, 54.86M X 6.35MM, BLUE, CREPE PAPER; Adhesive Type:Acrylic Adhesive; Tape Application:Paint Masking; Tape Colour:Blue; Total Tape Thickness:3.8 mil (0.096 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.86m RoHS Compliant: Yes
Description
TAPE, 54.86M X 6.35MM, BLUE, CREPE PAPER; Adhesive Type:Acrylic Adhesive; Tape Application:Paint Masking; Tape Colour:Blue; Total Tape Thickness:3.8 mil (0.096 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.86m RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tape, 54.86M X 6.35Mm, Blue, Crepe Paper; Adhesive Type 3M - 99Y4049 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 54.86M X 6.35Mm, Blue, Crepe Paper; Adhesive Type 3M
99Y4049
Tape, 54.86M X 6.35Mm, Blue, Crepe Paper; Adhesive Type 3M 99Y4049
TAPE, 54.86M X 6.35MM, BLUE, CREPE PAPER; Adhesive Type:Acrylic Adhesive; Tape Application:Paint Masking; Tape Colour:Blue; Total Tape Thickness:3.8 mil (0.096 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.86m RoHS Compliant: Yes

TAPE, 54.86M X 6.35MM, BLUE, CREPE PAPER; Adhesive Type:Acrylic Adhesive; Tape Application:Paint Masking; Tape Colour:Blue; Total Tape Thickness:3.8 mil (0.096 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.86m RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4049
Product Name Tape, 54.86M X 6.35Mm, Blue, Crepe Paper; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Powder Peel Blue Discs - PB00687 - Caplugs
Specs
Type Adhesive Tape
Backing Polyester
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Polyethylene Film - 243PE - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Polyethylene Film
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details