Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE AND ELECTRICAL TAPES
3M
3M 155 RED 19MM X 20M -- ELECTRICAL TAPES
3M
Electrical Tapes
3M 155 red 19mm x 20m
Description
3M 3M 155 red 19mm x 20m Electrical Tape
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
3M 3M 155 red 19mm x 20m Electrical Tape
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Electrical Tapes
2469547
Electrical Tapes
2469547
3M 3M 155 red 19mm x 20m Electrical Tape
3M 3M 155 red 19mm x 20m Electrical Tape
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Cable and Electrical Tapes
Product Number
2469547
Product Name
Electrical Tapes
Type
Electrical
Color
Red
Backing Material
Vinyl; Plastic / Polymer
Unlock Full Specs
to access all available technical data
Similar Products
Golden Collar Technology Co., Ltd .
High-Temperature PTFE Tape
Specs
Type
Electrical
Backing Material
Fluoropolymer (Teflon); Plastic / Polymer
View Details
Budnick Converting, Inc.
Vinyl Electrical Tape
33
Specs
Type
Electrical; Adhesive
Backing Material
Polyvinyl Chloride; Plastic / Polymer
Adhesive
PVC - Polyvinylchloride
View Details
RS Components, Ltd.
ESD Tapes
4439799
Specs
Features
Dielectric / Insulating; Anti-static / ESD Control
Color
Clear
Width
0.4724 inches (12 mm)
View Details
Fujipoly® America Corp.
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type
Specs
Type
Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features
Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color
Red
View Details