3M Tape, 65.83M X 76.2Mm, Pet Film, White; Adhesive Type 3M 3M 1350F-1 3" X 72YD-WHITE

Description
TAPE, 65.83M X 76.2MM, PET FILM, WHITE; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:White; Total Tape Thickness:2.5 mil (0.065 mm); Roll Length - Imperial:72yard; Tape Width - Imperial:3" RoHS Compliant: Yes
Datasheet
Description
TAPE, 65.83M X 76.2MM, PET FILM, WHITE; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:White; Total Tape Thickness:2.5 mil (0.065 mm); Roll Length - Imperial:72yard; Tape Width - Imperial:3" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 65.83M X 76.2Mm, Pet Film, White; Adhesive Type 3M - 99Y4030 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 65.83M X 76.2Mm, Pet Film, White; Adhesive Type 3M
99Y4030
Tape, 65.83M X 76.2Mm, Pet Film, White; Adhesive Type 3M 99Y4030
TAPE, 65.83M X 76.2MM, PET FILM, WHITE; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:White; Total Tape Thickness:2.5 mil (0.065 mm); Roll Length - Imperial:72yard; Tape Width - Imperial:3" RoHS Compliant: Yes

TAPE, 65.83M X 76.2MM, PET FILM, WHITE; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:White; Total Tape Thickness:2.5 mil (0.065 mm); Roll Length - Imperial:72yard; Tape Width - Imperial:3" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4030
Product Name Tape, 65.83M X 76.2Mm, Pet Film, White; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Fusion Tape - 608036-9 - TE Connectivity
Specs
Type Adhesive Tape
View Details
2 suppliers
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details
Industrial Grade Duct Tape - 248 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Duct; Adhesive Tape; Industrial Tape
Backing Cloth / Fabric; Plastic / Polymer
Adhesive Polyethylene Coated Cloth
View Details