3M Tape, 65.83M X 25.4Mm, Pet Film, Yellow; Adhesive Type 3M 3M 1350F-1 1" X 72YD-YELLOW

Description
TAPE, 65.83M X 25.4MM, PET FILM, YELLOW; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Yellow; Total Tape Thickness:2.5 mil (0.065 mm); Roll Length - Imperial:72yard; Tape Width - Imperial:1"RoHS Compliant: Yes
Datasheet
Description
TAPE, 65.83M X 25.4MM, PET FILM, YELLOW; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Yellow; Total Tape Thickness:2.5 mil (0.065 mm); Roll Length - Imperial:72yard; Tape Width - Imperial:1"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 65.83M X 25.4Mm, Pet Film, Yellow; Adhesive Type 3M - 99Y4022 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 65.83M X 25.4Mm, Pet Film, Yellow; Adhesive Type 3M
99Y4022
Tape, 65.83M X 25.4Mm, Pet Film, Yellow; Adhesive Type 3M 99Y4022
TAPE, 65.83M X 25.4MM, PET FILM, YELLOW; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Yellow; Total Tape Thickness:2.5 mil (0.065 mm); Roll Length - Imperial:72yard; Tape Width - Imperial:1"RoHS Compliant: Yes

TAPE, 65.83M X 25.4MM, PET FILM, YELLOW; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Yellow; Total Tape Thickness:2.5 mil (0.065 mm); Roll Length - Imperial:72yard; Tape Width - Imperial:1"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4022
Product Name Tape, 65.83M X 25.4Mm, Pet Film, Yellow; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data