TAPE, 65.83M X 6.35MM, PET FILM, YELLOW; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Yellow; Total Tape Thickness:2.5 mil (0.065 mm); Roll Length - Imperial:72yard RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 99Y4013 |
| Product Name | Tape, 65.83M X 6.35Mm, Pet Film, Yellow; Adhesive Type 3M |
| Type | Adhesive Tape; Industrial Tape |