TAPE, 38.1MM DIA, SILVER, COPPER FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Circle; Tape Colour:Silver; Total Tape Thickness:4 mil (0.101 mm); Tape Width - Imperial:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 99Y6426 |
| Product Name | Tape, 38.1Mm Dia, Silver, Copper Foil; Adhesive Type 3M |
| Type | Foil Tape; Adhesive Tape; Industrial Tape |