TAPE, 38.1MM DIA, SILVER, ALUM FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Circle; Tape Colour:Silver; Total Tape Thickness:5 mil (0.127 mm); Tape Width - Imperial:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 99Y6407 |
| Product Name | Tape, 38.1Mm Dia, Silver, Alum Foil; Adhesive Type 3M |
| Type | Foil Tape; Adhesive Tape; Industrial Tape |