3M Tape, 5Yard X 0.5, Pi Film, Amber; Adhesive Type 3M 3M 1218

Description
TAPE, 5YARD X 0.5", PI FILM, AMBER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Amber; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:0.5" RoHS Compliant: Yes
Datasheet
Description
TAPE, 5YARD X 0.5", PI FILM, AMBER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Amber; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:0.5" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 5Yard X 0.5, Pi Film, Amber; Adhesive Type 3M - 12AC6907 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 5Yard X 0.5, Pi Film, Amber; Adhesive Type 3M
12AC6907
Tape, 5Yard X 0.5, Pi Film, Amber; Adhesive Type 3M 12AC6907
TAPE, 5YARD X 0.5", PI FILM, AMBER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Amber; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:0.5" RoHS Compliant: Yes

TAPE, 5YARD X 0.5", PI FILM, AMBER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Amber; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:0.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 12AC6907
Product Name Tape, 5Yard X 0.5, Pi Film, Amber; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data