3M Tape, 32.92M X 101.6Mm, Amber, Polyimide; Adhesive Type 3M 3M 1218 4" X 36YD

Description
TAPE, 32.92M X 101.6MM, AMBER, POLYIMIDE; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Amber; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Type:Insulating RoHS Compliant: Yes
Datasheet
Description
TAPE, 32.92M X 101.6MM, AMBER, POLYIMIDE; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Amber; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Type:Insulating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 32.92M X 101.6Mm, Amber, Polyimide; Adhesive Type 3M - 99Y3993 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 32.92M X 101.6Mm, Amber, Polyimide; Adhesive Type 3M
99Y3993
Tape, 32.92M X 101.6Mm, Amber, Polyimide; Adhesive Type 3M 99Y3993
TAPE, 32.92M X 101.6MM, AMBER, POLYIMIDE; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Amber; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Type:Insulating RoHS Compliant: Yes

TAPE, 32.92M X 101.6MM, AMBER, POLYIMIDE; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Amber; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Type:Insulating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3993
Product Name Tape, 32.92M X 101.6Mm, Amber, Polyimide; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data