TAPE, 32.92M X 25.4MM, AMBER, POLYIMIDE; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Amber; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Type:Insulating RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 99Y3989 |
| Product Name | Tape, 32.92M X 25.4Mm, Amber, Polyimide; Adhesive Type 3M |
| Type | Adhesive Tape; Industrial Tape |