3M Tape, 4.57M X 12.7Mm, Pi Film, Amber; Adhesive Type 3M 3M 1205

Description
TAPE, 4.57M X 12.7MM, PI FILM, AMBER; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Polyimide Film; Tape Colour:Amber; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 12.7MM, PI FILM, AMBER; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Polyimide Film; Tape Colour:Amber; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 12.7Mm, Pi Film, Amber; Adhesive Type 3M - 12AC6906 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 12.7Mm, Pi Film, Amber; Adhesive Type 3M
12AC6906
Tape, 4.57M X 12.7Mm, Pi Film, Amber; Adhesive Type 3M 12AC6906
TAPE, 4.57M X 12.7MM, PI FILM, AMBER; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Polyimide Film; Tape Colour:Amber; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 12.7MM, PI FILM, AMBER; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Polyimide Film; Tape Colour:Amber; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 12AC6906
Product Name Tape, 4.57M X 12.7Mm, Pi Film, Amber; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET12 Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Industrial Grade Duct Tape - 248 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Duct; Adhesive Tape; Industrial Tape
Backing Cloth / Fabric; Plastic / Polymer
Adhesive Polyethylene Coated Cloth
View Details
Electroplaters Vinyl Tape - EV00875 - Caplugs
Specs
Type Adhesive Tape
Backing Polyvinyl Chloride; Vinyl Tape
View Details