3M Tape, 32.92M X 9.52Mm, Pi Film, Amber; Adhesive Type 3M 3M 1205 3/8" X 36YD

Description
TAPE, 32.92M X 9.52MM, PI FILM, AMBER; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Polyimide Film; Tape Colour:Amber; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m RoHS Compliant: Yes
Datasheet
Description
TAPE, 32.92M X 9.52MM, PI FILM, AMBER; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Polyimide Film; Tape Colour:Amber; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 32.92M X 9.52Mm, Pi Film, Amber; Adhesive Type 3M - 99Y3984 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 32.92M X 9.52Mm, Pi Film, Amber; Adhesive Type 3M
99Y3984
Tape, 32.92M X 9.52Mm, Pi Film, Amber; Adhesive Type 3M 99Y3984
TAPE, 32.92M X 9.52MM, PI FILM, AMBER; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Polyimide Film; Tape Colour:Amber; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m RoHS Compliant: Yes

TAPE, 32.92M X 9.52MM, PI FILM, AMBER; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Polyimide Film; Tape Colour:Amber; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3984
Product Name Tape, 32.92M X 9.52Mm, Pi Film, Amber; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Tape - 2508749-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Polyimide Discs - KP03000 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details