TAPE, 19.05MM X 19.05MM, COPPER FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Square; Tape Colour:Copper; Total Tape Thickness:2.6 mil (0.066 mm); Tape Width - Imperial:0.75" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 99Y6392 |
| Product Name | Tape, 19.05Mm X 19.05Mm, Copper Foil; Adhesive Type 3M |
| Type | Foil Tape; Adhesive Tape; Industrial Tape |